Manufacturer: Diodes Incorporated
Win Source Part Number: 011060-BAW101-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 150nA @ 250V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Standard 300V 250mA (DC) Surface Mount TO-253-4, TO-253AA
DIODE ARRAY GP 300V 250MA SOT143 Product overview: BAW101-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW101-7 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 300V 250MA SOT143
DIODE ARRAY GP 300V 250MA SOT143
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 011060-BAW101-7 | BAW101-7DITR-ND | 286-BAW101-7 | BAW101-7 | BAW101-7 |
| Product Name | Diodes, Rectifiers - Arrays - BAW101-7 | Diode Arrays | 300V 250MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 300 volts | 300 volts |