High-speed switching diodes
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-75, SOT-416
DIODE ARRAY GP 70V 200MA SC75
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | BAW56TT1 | BAW56TT1-ND | BAW56TT1 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | ||
| Arrangement | Common Anode | ||
| Tj | -55 to 150 C (-67 to 302 F) |