NXP Semiconductors Variable Capacitance (Varicaps, Varactors) BB173X

Description
Varactors Single 32V Surface Mount SOD-523
Request a Quote Datasheet
Description
Varactors Single 32V Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - 568-12522-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
568-12522-2-ND
Variable Capacitance (Varicaps, Varactors) 568-12522-2-ND
Varactors Single 32V Surface Mount SOD-523

Varactors Single 32V Surface Mount SOD-523

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 568-12522-1-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
568-12522-1-ND
Variable Capacitance (Varicaps, Varactors) 568-12522-1-ND
Varactors Single 32V Surface Mount SOD-523

Varactors Single 32V Surface Mount SOD-523

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 568-12522-6-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
568-12522-6-ND
Variable Capacitance (Varicaps, Varactors) 568-12522-6-ND
Varactors Single 32V Surface Mount SOD-523

Varactors Single 32V Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
32V Diode and Rectifier
282-BB173X
32V Diode and Rectifier 282-BB173X
DIODE VHF VAR CAP 32V SOD523 Product overview: BB173X from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB173X can be used for catalog matching and distributor lookup.

DIODE VHF VAR CAP 32V SOD523 Product overview: BB173X from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB173X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1146912-BB173X - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1146912-BB173X
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1146912-BB173X
Win Source Part Number: 1146912-BB173X Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.754pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 32 V Capacitance Ratio: 15 Capacitance Ratio Condition: C1/C28 Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): 934067723115; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: NXP USA Inc. Other Names: 934067723115,568-125 22-1,568-12522-2,BB1 73X-ND,568-12522-6 Base Product Number: BB173

Win Source Part Number: 1146912-BB173X
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.754pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 32 V
Capacitance Ratio: 15
Capacitance Ratio Condition: C1/C28
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): 934067723115;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: NXP USA Inc.
Other Names: 934067723115,568-12522-1,568-12522-2,BB173X-ND,568-12522-6
Base Product Number: BB173

Buy Now Datasheet
Rf Diode, 0.02A, 2.75Pf, Sod-523-2; Capacitance Cd Max @ Vr F Nxp - 31AC6226 - Newark, An Avnet Company
Chicago, IL, United States
Rf Diode, 0.02A, 2.75Pf, Sod-523-2; Capacitance Cd Max @ Vr F Nxp
31AC6226
Rf Diode, 0.02A, 2.75Pf, Sod-523-2; Capacitance Cd Max @ Vr F Nxp 31AC6226
RF DIODE, 0.02A, 2.75PF, SOD-523-2; Capacitance Cd Max @ Vr F:2.75pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:32V; Operating Temperature Max:125°C; Diode Case Style:SOD-523; No. of Pins:2 Pin; Product RoHS Compliant: Yes

RF DIODE, 0.02A, 2.75PF, SOD-523-2; Capacitance Cd Max @ Vr F:2.75pF; Forward Current If(AV):20mA; Repetitive Reverse Voltage Vrrm Max:32V; Operating Temperature Max:125°C; Diode Case Style:SOD-523; No. of Pins:2 Pin; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Varactor Diodes
BB173X
Varactor Diodes BB173X
Varactor Diodes VHF variable capacitance diode

Varactor Diodes VHF variable capacitance diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB173X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB173X
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB173X
DIODE VHF VAR CAP 32V SOD523

DIODE VHF VAR CAP 32V SOD523

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes RF Diodes Varactor Diodes Varactor Diodes
Product Number 568-12522-2-ND 282-BB173X 1146912-BB173X 31AC6226 BB173X BB173X
Product Name Variable Capacitance (Varicaps, Varactors) 32V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Rf Diode, 0.02A, 2.75Pf, Sod-523-2; Capacitance Cd Max @ Vr F Nxp Varactor Diodes Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523; SOD-523
CT 2.75 pF 2.75 pF 2.75 pF
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
RoHS Compliant RoHS RoHS
CDmin/CDmax 15
Unlock Full Specs
to access all available technical data