Varactors Single 30V Surface Mount PG-SC79-2
Manufacturer: Infineon Technologies
Win Source Part Number: 912893-BB 565-02V E7902
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Varactors Single 30 V Surface Mount PG-SC79-2
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BB565
Categories: Discrete Semiconductor Products
Case / Package: PG-SC79-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BB 565-02V E7902-ND, BB565-02VE7902, BB56502VE7902XT, SP000013416
DIODE VAR CAP 30V 20MA SC-79 Product overview: BB 565-02V E7902 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB 565-02V E7902 can be used for catalog matching and distributor lookup.
DIODE VAR CAP 30V 20MA SC-79
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes |
| Product Number | BB565-02VE7902-ND | 912893-BB 565-02V E7902 | 282-BB 565-02V E7902 | BB 565-02V E7902 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - BB 565-02V E7902 | 30V 20MA Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-523; SC-79, SOD-523 | PG-SC79-2 | Tape & Reel (TR) |