onsemi Diode Arrays BAW56LT3G

Description
Rectifier Diode, 1 Phase, 2 Element, 0.1A, 70V V(RRM), Silicon, TO-236AB
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 0.1A, 70V V(RRM), Silicon, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAW56LT3G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 0.1A, 70V V(RRM), Silicon, TO-236AB

Rectifier Diode, 1 Phase, 2 Element, 0.1A, 70V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Diode Arrays - BAW56LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56LT3GOSTR-ND
Diode Arrays BAW56LT3GOSTR-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAW56LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56LT3GOSCT-ND
Diode Arrays BAW56LT3GOSCT-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAW56LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56LT3GOSDKR-ND
Diode Arrays BAW56LT3GOSDKR-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual 70V 200mA SOT-23 Diode and Rectifier
286-BAW56LT3G
Dual 70V 200mA SOT-23 Diode and Rectifier 286-BAW56LT3G
70V Dual Common Anode Switching Diode, 200mA, SOT-23 Product overview: BAW56LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56LT3G can be used for catalog matching and distributor lookup.

70V Dual Common Anode Switching Diode, 200mA, SOT-23 Product overview: BAW56LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAW56LT3G - 096085-BAW56LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAW56LT3G
096085-BAW56LT3G
Diodes, Rectifiers - Arrays - BAW56LT3G 096085-BAW56LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 096085-BAW56LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 096085-BAW56LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BAW56LT3G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAW56LT3G
Diode Arrays BAW56LT3G
DIODE ARRAY GP 70V 200MA SOT23-3

DIODE ARRAY GP 70V 200MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW56LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW56LT3G
Discrete Semiconductor Products - Diodes - Rectifiers BAW56LT3G
DIODE ARRAY GP 70V 200MA SOT23-3

DIODE ARRAY GP 70V 200MA SOT23-3

Supplier's Site
Switching Diode, 70V, 200Ma, Sot-23; Diode Configuration Onsemi - 26K3368 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 70V, 200Ma, Sot-23; Diode Configuration Onsemi
26K3368
Switching Diode, 70V, 200Ma, Sot-23; Diode Configuration Onsemi 26K3368
SWITCHING DIODE, 70V, 200mA, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:715mV; Reverse Recovery Time:6ns; Forward Surge Current:4A RoHS Compliant: Yes

SWITCHING DIODE, 70V, 200mA, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:715mV; Reverse Recovery Time:6ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Sw Diode, 70V, 0.2A, Sot-23; Diode Configuration Onsemi - 82Y6121 - Newark, An Avnet Company
Chicago, IL, United States
Sw Diode, 70V, 0.2A, Sot-23; Diode Configuration Onsemi
82Y6121
Sw Diode, 70V, 0.2A, Sot-23; Diode Configuration Onsemi 82Y6121
SW DIODE, 70V, 0.2A, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes

SW DIODE, 70V, 0.2A, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes Diodes
Product Number BAW56LT3G BAW56LT3GOSTR-ND 286-BAW56LT3G 096085-BAW56LT3G BAW56LT3G BAW56LT3G 26K3368 82Y6121
Product Name Diode Arrays Dual 70V 200mA SOT-23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAW56LT3G Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Switching Diode, 70V, 200Ma, Sot-23; Diode Configuration Onsemi Sw Diode, 70V, 0.2A, Sot-23; Diode Configuration Onsemi
Package SOT23; SOT-23-CPR SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Arrangement Common Anode Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data