Vishay Intertechnology, Inc. 0.15A 70V Diode and Rectifier BAV99-G3-08

Description
Rectifier Diode, 2 Element, 0.15A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAV99-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV99-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 2 Element, 0.15A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAV99-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV99-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15A 70V Diode and Rectifier - 280-BAV99-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 70V Diode and Rectifier
280-BAV99-G3-08
0.15A 70V Diode and Rectifier 280-BAV99-G3-08
Rectifier Diode, 2 Element, 0.15A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAV99-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV99-G3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.15A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAV99-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV99-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-BAV99-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-BAV99-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-BAV99-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1048298-BAV99-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1048298-BAV99-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1048298-BAV99-G3-08
Win Source Part Number: 1048298-BAV99-G3-08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 6 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 70 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 150mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Alternative Parts (Cross-Reference): BAT64-06B5003; BAS16-E3-18; BAS16-G3-18; BAV99-HE3-18; BAV170Q-7-F; BAV199Q-7-F; BAV170; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BAV99-G3-08GICT,112- BAV99-G3-08CT,BAV99- G3-08GITR,112-BAV99- G3-08DKR,BAV99-G3-08 -ND,BAV99-G3-08GICT- ND,BAV99-G3-08GITR-N D,112-BAV99-G3-08TR Base Product Number: BAV99

Win Source Part Number: 1048298-BAV99-G3-08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 6 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 70 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 150mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): BAT64-06B5003; BAS16-E3-18; BAS16-G3-18; BAV99-HE3-18; BAV170Q-7-F; BAV199Q-7-F; BAV170;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BAV99-G3-08GICT,112-BAV99-G3-08CT,BAV99-G3-08GITR,112-BAV99-G3-08DKR,BAV99-G3-08-ND,BAV99-G3-08GICT-ND,BAV99-G3-08GITR-ND,112-BAV99-G3-08TR
Base Product Number: BAV99

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAV99-G3-08
DIODE ARRAY GP 70V 150MA SOT23-3

DIODE ARRAY GP 70V 150MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 280-BAV99-G3-08 112-BAV99-G3-08CT-ND 1048298-BAV99-G3-08 BAV99-G3-08
Product Name 0.15A 70V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS
IO 0.1500 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data