Micro Commercial Components Corp. Diode Arrays BAV99-TP

Description
Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV99TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99TPMSDKR-ND
Diode Arrays BAV99TPMSDKR-ND
Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99TPMSCT-ND
Diode Arrays BAV99TPMSCT-ND
Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV99TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99TPMSTR-ND
Diode Arrays BAV99TPMSTR-ND
Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
70V 200MA SOT23 Diode and Rectifier - 286-BAV99-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70V 200MA SOT23 Diode and Rectifier
286-BAV99-TP
70V 200MA SOT23 Diode and Rectifier 286-BAV99-TP
DIODE ARRAY GP 70V 200MA SOT23 Product overview: BAV99-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99-TP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 70V 200MA SOT23 Product overview: BAV99-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 960493-BAV99-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
960493-BAV99-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 960493-BAV99-TP
Win Source Part Number: 960493-BAV99-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 6 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Alternative Parts (Cross-Reference): BAW56TT1; BAV99-E3-08; BAS16; BAS16-E3-08; BAV99; MMBD4448-7-F; MMBD4448H-7-FBAV99TP ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: Q2778007,BAV99TPMSTR ,BAV99TPMSCT,BAV99TP MSDKR,BAV99TP Base Product Number: BAV99

Win Source Part Number: 960493-BAV99-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 6 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Alternative Parts (Cross-Reference): BAW56TT1; BAV99-E3-08; BAS16; BAS16-E3-08; BAV99; MMBD4448-7-F; MMBD4448H-7-FBAV99TP;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: Q2778007,BAV99TPMSTR,BAV99TPMSCT,BAV99TPMSDKR,BAV99TP
Base Product Number: BAV99

Buy Now Datasheet
Diode Arrays - BAV99-TP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99-TP
Diode Arrays BAV99-TP
DIODE ARRAY GP 70V 200MA SOT23

DIODE ARRAY GP 70V 200MA SOT23

Supplier's Site Datasheet
Fort Worth, TX, USA
350MW 150MA 75V DUAL SERIES SWITCHING DIODE, SOT-23, 7IN. REEL
70055585
350MW 150MA 75V DUAL SERIES SWITCHING DIODE, SOT-23, 7IN. REEL 70055585
350MW 150MA 75V DUAL SERIES SWITCHING DIODE, SOT-23, 7IN. REEL

350MW 150MA 75V DUAL SERIES SWITCHING DIODE, SOT-23, 7IN. REEL

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAV99-TP
DIODE ARRAY GP 70V 200MA SOT23

DIODE ARRAY GP 70V 200MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number BAV99TPMSDKR-ND 286-BAV99-TP 960493-BAV99-TP BAV99-TP 70055585 BAV99-TP
Product Name Diode Arrays 70V 200MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays 350MW 150MA 75V DUAL SERIES SWITCHING DIODE, SOT-23, 7IN. REEL Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SC-59; SOT23
RoHS Compliant RoHS
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data