Diode Standard 400V 1A (DC) Surface Mount PG-SOT89
DIODE GEN PURP 400V 1A SOT89 Product overview: BAW78DH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, SOT89. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, SOT89, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAW78DH6327XTSA1
Manufacturer: Infineon Technologies
Win Source Part Number: 118285-BAW78DH6327XT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 10pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT89
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 1A SOT89
DIODE GEN PURP 400V 1A SOT89
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | BAW78DH6327XTSA1-ND | 280-BAW78DH6327XTSA1 | 118285-BAW78DH6327XTSA1 | BAW78DH6327XTSA1 | BAW78DH6327XTSA1 |
| Product Name | Single Diodes | 400V 1A SOT89 Diode and Rectifier | Diodes, Rectifiers - Single - BAW78DH6327XTSA1 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||
| Package | Tape & Reel (TR) | TO-243AA | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts |