Small Signal Diode
Small Signal Diode
Diode Standard 150V 200mA Through Hole DO-35
Diode Standard 150V 200mA Through Hole DO-35
Manufacturer: ON Semiconductor
Win Source Part Number: 709636-BAX16TR
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 120ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: BAX16
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 650mV at 1mA
Current - Reverse Leakage at Vr: 100nA at 150V
Small Signal Switching Diodes 150V 200mA Product overview: BAX16TR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAX16TR can be used for catalog matching and distributor lookup.
DIODE, SMALL SIGNAL, DO-35; Diode Configuration:Single
DIODE GEN PURP 150V 200MA DO35
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | BAX16TR | BAX16TRCT-ND | 709636-BAX16TR | 2085-BAX16TR | 23M5151 | BAX16TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAX16TR | 150V 200mA Diode and Rectifier | Diode, Small Signal, Do-35; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard | |||||
| VF | 0.6500 volts | 1.3 volts | 0.6500 volts | |||
| VR | 150 volts | |||||
| IR | 1.00E-4 mA |