Vishay Intertechnology, Inc. Diode Arrays BAW56-G3-18

Description
Diode Array 1 Pair Common Anode Standard 70V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 70V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAW56-G3-18-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56-G3-18-ND
Diode Arrays BAW56-G3-18-ND
Diode Array 1 Pair Common Anode Standard 70V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 70V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
0.25A 70V Diode and Rectifier - 280-BAW56-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 70V Diode and Rectifier
280-BAW56-G3-18
0.25A 70V Diode and Rectifier 280-BAW56-G3-18
Rectifier Diode, 2 Element, 0.25A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAW56-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAW56-G3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.25A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAW56-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAW56-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 970504-BAW56-G3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
970504-BAW56-G3-18
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 970504-BAW56-G3-18
Win Source Part Number: 970504-BAW56-G3-18 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 6 ns Current - Reverse Leakage @ Vr: 2.5 mA @ 70 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 250mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BAW56

Win Source Part Number: 970504-BAW56-G3-18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 6 ns
Current - Reverse Leakage @ Vr: 2.5 mA @ 70 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 250mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BAW56

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW56-G3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW56-G3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAW56-G3-18
DIODE ARRAY GP 70V 250MA SOT23-3

DIODE ARRAY GP 70V 250MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BAW56-G3-18-ND 280-BAW56-G3-18 970504-BAW56-G3-18 BAW56-G3-18
Product Name Diode Arrays 0.25A 70V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
IO 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: MS808C06 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details