Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount SC-70, SOT-323
Win Source Part Number: 964428-BAV70W_R1_000
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150mA
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Alternative Parts (Cross-Reference): BAV70W_R1_00001BAV70
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAV70W_R1_00001
Rectifier Diode, 2 Element, 0.15A, 100V V(RRM), Silicon, Product overview: BAV70W_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70W_R1_00001 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 75V 150MA SOT323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 3757-BAV70W_R1_00001CT-ND | 964428-BAV70W_R1_00001 | 286-BAV70W_R1_00001 | BAV70W_R1_00001 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 0.15A 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT-323 | SOT323 |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts |