Infineon Technologies AG 30V 20MA Diode and Rectifier BB545E7904HTSA1

Description
DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB545E7904HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB545E7904HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB545E7904HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB545E7904HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 20MA Diode and Rectifier - 282-BB545E7904HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 20MA Diode and Rectifier
282-BB545E7904HTSA1
30V 20MA Diode and Rectifier 282-BB545E7904HTSA1
DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB545E7904HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB545E7904HTSA1 can be used for catalog matching and distributor lookup.

DIODE VAR CAP 30V 20MA SOD-323 Product overview: BB545E7904HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB545E7904HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB545E7904HTSA1 - 098343-BB545E7904HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB545E7904HTSA1
098343-BB545E7904HTSA1
Variable Capacitance Diodes (Varicaps, Varactors) - BB545E7904HTSA1 098343-BB545E7904HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 098343-BB545E7904HTS A1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.2pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 11 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 098343-BB545E7904HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.2pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 11
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB545E7904HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB545E7904HTSA1TR-ND
Variable Capacitance (Varicaps, Varactors) BB545E7904HTSA1TR-ND
Varactors Single 30V Surface Mount PG-SOD323-2

Varactors Single 30V Surface Mount PG-SOD323-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB545E7904HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB545E7904HTSA1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB545E7904HTSA1
DIODE VAR CAP 30V 20MA SOD-323

DIODE VAR CAP 30V 20MA SOD-323

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - BB545E7904HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB545E7904HTSA1
Variable Capacitance (Varicaps, Varactors) BB545E7904HTSA1
BB545 - SILICON VARIABLE CAPCITA

BB545 - SILICON VARIABLE CAPCITA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes Diodes
Product Number 282-BB545E7904HTSA1 098343-BB545E7904HTSA1 BB545E7904HTSA1TR-ND BB545E7904HTSA1 BB545E7904HTSA1
Product Name 30V 20MA Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BB545E7904HTSA1 Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) PG-SOD323-2 SOD-323; SC-76, SOD-323 PG-SOD323-3D
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5620US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Specs
Package SOT-23
Tj -65 C (-85 F)
View Details