DIODES Incorporated Diode Arrays BAW56Q-7-F

Description
DIODE ARRAY GP 75V 150MA SOT23-3
Request a Quote Datasheet
Description
DIODE ARRAY GP 75V 150MA SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 31-BAW56Q-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 150MA SOT23-3

DIODE ARRAY GP 75V 150MA SOT23-3

Buy Now Datasheet
Diode Arrays - 31-BAW56Q-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 150MA SOT23-3

DIODE ARRAY GP 75V 150MA SOT23-3

Buy Now Datasheet
Diode Arrays - 31-BAW56Q-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 75V 150mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 75V 150mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
75V 150MA SOT23 Diode and Rectifier
286-BAW56Q-7-F
75V 150MA SOT23 Diode and Rectifier 286-BAW56Q-7-F
DIODE ARRAY GP 75V 150MA SOT23-3 Product overview: BAW56Q-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56Q-7-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 150MA SOT23-3 Product overview: BAW56Q-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1122171-BAW56Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1122171-BAW56Q-7-F
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1122171-BAW56Q-7-F
Win Source Part Number: 1122171-BAW56Q-7-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 150mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Alternative Parts (Cross-Reference): BAW56Q7F; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Base Product Number: BAW56

Win Source Part Number: 1122171-BAW56Q-7-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 150mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): BAW56Q7F;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Base Product Number: BAW56

Buy Now Datasheet
Diode Arrays - BAW56Q-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAW56Q-7-F
Diode Arrays BAW56Q-7-F
DIODE SW DL 75V 150MA SOT23

DIODE SW DL 75V 150MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW56Q-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW56Q-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAW56Q-7-F
DIODE ARRAY GP 75V 150MA SOT23-3

DIODE ARRAY GP 75V 150MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diodes Rectifiers
Product Number 31-BAW56Q-7-FCT-ND 286-BAW56Q-7-F 1122171-BAW56Q-7-F BAW56Q-7-F BAW56Q-7-F
Product Name Diode Arrays 75V 150MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj -65 to 150 C (-85 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data