NXP Semiconductors 32V Diode and Rectifier BB179B,315

Description
DIODE UHF VAR CAP 32V SOD523 Product overview: BB179B,315 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB179B,315 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE UHF VAR CAP 32V SOD523 Product overview: BB179B,315 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB179B,315 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V Diode and Rectifier
282-BB179B,315
32V Diode and Rectifier 282-BB179B,315
DIODE UHF VAR CAP 32V SOD523 Product overview: BB179B,315 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB179B,315 can be used for catalog matching and distributor lookup.

DIODE UHF VAR CAP 32V SOD523 Product overview: BB179B,315 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB179B,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 962959-BB179B,315 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
962959-BB179B,315
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 962959-BB179B,315
Win Source Part Number: 962959-BB179B,315 Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.25pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 32 V Capacitance Ratio: 10 Capacitance Ratio Condition: C1/C28 Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): BB179B,315BB179B315; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: NXP USA Inc. Other Names: 934053250315,2156-BB 179B315-NXTR,NXPNXPB B179B,315 Base Product Number: BB17 Product Status: Obsolete

Win Source Part Number: 962959-BB179B,315
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.25pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 32 V
Capacitance Ratio: 10
Capacitance Ratio Condition: C1/C28
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): BB179B,315BB179B315;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: NXP USA Inc.
Other Names: 934053250315,2156-BB179B315-NXTR,NXPNXPBB179B,315
Base Product Number: BB17
Product Status: Obsolete

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB179B,315-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB179B,315-ND
Variable Capacitance (Varicaps, Varactors) BB179B,315-ND
Varactors Single 32V Surface Mount SOD-523

Varactors Single 32V Surface Mount SOD-523

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BB179B,315 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB179B,315
Variable Capacitance (Varicaps, Varactors) BB179B,315
DIODE UHF VAR CAP 32V SOD523

DIODE UHF VAR CAP 32V SOD523

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Rectifiers Varactor Diodes Varactor Diodes Diodes
Product Number 282-BB179B,315 962959-BB179B,315 BB179B,315-ND BB179B,315
Product Name 32V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
High-voltage switching diode - BAS21-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers