onsemi 70V 200mA Diode and Rectifier BAW56WT1G

Description
200 mA, 70 V Common Anode Switching Diode
Request a Quote Datasheet
Description
200 mA, 70 V Common Anode Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAW56WT1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 70 V Common Anode Switching Diode

200 mA, 70 V Common Anode Switching Diode

Supplier's Site Datasheet
Singapore, Singapore
70V 200mA Diode and Rectifier
286-BAW56WT1G
70V 200mA Diode and Rectifier 286-BAW56WT1G
70V 200mA Common Anode Switching Diode, SOT-323 Product overview: BAW56WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56WT1G can be used for catalog matching and distributor lookup.

70V 200mA Common Anode Switching Diode, SOT-323 Product overview: BAW56WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAW56WT1G - 079546-BAW56WT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAW56WT1G
079546-BAW56WT1G
Diodes, Rectifiers - Arrays - BAW56WT1G 079546-BAW56WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 079546-BAW56WT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAW56W Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323) Alternative Parts (Cross-Reference): BAW56W; SBAW56WT1G; CMSD2836 TR; CMSD2836; Introduction Date: February 05, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 079546-BAW56WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAW56W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Alternative Parts (Cross-Reference): BAW56W; SBAW56WT1G; CMSD2836 TR; CMSD2836;
Introduction Date: February 05, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - BAW56WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56WT1GOSDKR-ND
Diode Arrays BAW56WT1GOSDKR-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAW56WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56WT1GOSCT-ND
Diode Arrays BAW56WT1GOSCT-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAW56WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAW56WT1GOSTR-ND
Diode Arrays BAW56WT1GOSTR-ND
Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
DIODE ARRAY GP 70V 200MA SC70-3 - 598-BAW56WT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 70V 200MA SC70-3
598-BAW56WT1G
DIODE ARRAY GP 70V 200MA SC70-3 598-BAW56WT1G
DIODE ARRAY GP 70V 200MA SC70-3

DIODE ARRAY GP 70V 200MA SC70-3

Supplier's Site
Diode Arrays - BAW56WT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAW56WT1G
Diode Arrays BAW56WT1G
DIODE ARRAY GP 70V 200MA SC70-3

DIODE ARRAY GP 70V 200MA SC70-3

Supplier's Site Datasheet
Switching Diode, 70V, 200Ma, Sc-70, Full Reel; Diode Configuration Onsemi - 45J0566 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 70V, 200Ma, Sc-70, Full Reel; Diode Configuration Onsemi
45J0566
Switching Diode, 70V, 200Ma, Sc-70, Full Reel; Diode Configuration Onsemi 45J0566
SWITCHING DIODE, 70V, 200mA, SC-70, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Diode Case Style:SOT-323 RoHS Compliant: Yes

SWITCHING DIODE, 70V, 200mA, SC-70, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Diode Case Style:SOT-323 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Switching, 70V, Sc-70; Diode Configuration Onsemi - 80Y6663 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sc-70; Diode Configuration Onsemi
80Y6663
Diode, Switching, 70V, Sc-70; Diode Configuration Onsemi 80Y6663
DIODE, SWITCHING, 70V, SC-70; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SC-70; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Switching Diode - BAW56WT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAW56WT1G
Diodes >> Switching Diode BAW56WT1G
70V 300mW 1 Pair Common Anode 1.25V@150mA 6ns 200mA SOT-323 Switching Diode ROHS

70V 300mW 1 Pair Common Anode 1.25V@150mA 6ns 200mA SOT-323 Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW56WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW56WT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAW56WT1G
DIODE ARRAY GP 70V 200MA SC70-3

DIODE ARRAY GP 70V 200MA SC70-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Diodes Diodes Diodes Rectifiers
Product Number BAW56WT1G 286-BAW56WT1G 079546-BAW56WT1G BAW56WT1GOSDKR-ND 598-BAW56WT1G BAW56WT1G 45J0566 80Y6663 BAW56WT1G BAW56WT1G
Product Name 70V 200mA Diode and Rectifier Diodes, Rectifiers - Arrays - BAW56WT1G Diode Arrays DIODE ARRAY GP 70V 200MA SC70-3 Diode Arrays Switching Diode, 70V, 200Ma, Sc-70, Full Reel; Diode Configuration Onsemi Diode, Switching, 70V, Sc-70; Diode Configuration Onsemi Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching Switching Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SC-70-3 (SOT323) SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data