DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 30 40 50 60 70 80 82 83 84 85 86 87 88 89 90 91 92 93 94 100 110 120 130 140 150 200 250 300 350 400 417
Product Name Notes
13V Clamp Ipp Tvs Diode Surface Mount WLP-4-1
20V Clamp Ipp Tvs Diode Surface Mount WLP-4-1
31V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount
35 AMPERE SINGLE-PHASE SILICON B
Bridge Rectifier Single Phase Standard 100V Chassis Mount BR-8
Bridge Rectifier Single Phase Standard 100V Through Hole BR-8
Bridge Rectifier Single Phase Standard 100V Through Hole BR-8D
Bridge Rectifier Single Phase Standard 1kV Chassis Mount BR-8
Bridge Rectifier Single Phase Standard 1kV QC Terminal BR
Bridge Rectifier Single Phase Standard 1kV QC Terminal ISOTOP®
Bridge Rectifier Single Phase Standard 1kV Through Hole BR-8
Bridge Rectifier Single Phase Standard 1kV Through Hole BR-8D
Bridge Rectifier Single Phase Standard 1kV Through Hole BR-L
Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ BU-5S
Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ BU
Bridge Rectifier Single Phase Standard 1kV Through Hole PB-6
Bridge Rectifier Single Phase Standard 200V Chassis Mount BR-8
Bridge Rectifier Single Phase Standard 200V Through Hole BR-6
Bridge Rectifier Single Phase Standard 200V Through Hole BR-8
Bridge Rectifier Single Phase Standard 200V Through Hole BR-8D
Bridge Rectifier Single Phase Standard 400V Chassis Mount BR-8
Bridge Rectifier Single Phase Standard 400V QC Terminal BR
Bridge Rectifier Single Phase Standard 400V Through Hole BR-8
Bridge Rectifier Single Phase Standard 400V Through Hole BR-8D
Bridge Rectifier Single Phase Standard 50V Chassis Mount BR-8
Bridge Rectifier Single Phase Standard 50V QC Terminal BR
Bridge Rectifier Single Phase Standard 50V Through Hole BR-8
Bridge Rectifier Single Phase Standard 50V Through Hole BR-8D
Bridge Rectifier Single Phase Standard 600V Chassis Mount BR-8
Bridge Rectifier Single Phase Standard 600V Through Hole BR-8
Bridge Rectifier Single Phase Standard 600V Through Hole BR-8D
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ BU
Bridge Rectifier Single Phase Standard 600V Through Hole PB-6
Bridge Rectifier Single Phase Standard 70V Surface Mount PG-SOT-143-3D
Bridge Rectifier Single Phase Standard 800V Chassis Mount BR-8
Bridge Rectifier Single Phase Standard 800V Through Hole BR-8
Bridge Rectifier Single Phase Standard 800V Through Hole BR-8D
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ BU-5S
Bridge Rectifier Single Phase Standard 800V Through Hole isoCINK+™ BU
Bridge Rectifier Single Phase Standard 800V Through Hole PB-6
Clamp Ipp Tvs Diode Surface Mount SG-WLL-2-1
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 400A Chassis Mount Module
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 50V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 50V 200A Chassis Mount Module
Diode Array 1 Pair Common Cathode Schottky 50V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 50V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 80V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 80V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 80V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 90V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 90V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 90V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SIC 1200V 20A TO-247
DIODE ARRAY SIC 650V 20A TO-247
DIODE GEN PURP 12000V 0.5A AXIAL
DIODE GEN PURP 1300V 1A DO204AC
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 100V 3A Surface Mount SMA (DO-214AC)
Diode Schottky 100V 3A Surface Mount SMB (DO-214AA)
Diode Schottky 100V 3A Surface Mount SMBF
Diode Schottky 100V 3A Surface Mount TO-252
Diode Schottky 100V 5A Surface Mount TO-252
Diode Schottky 100V 8A Surface Mount SMB (DO-214AA)
Diode Schottky 100V 8A Surface Mount TO-252
Diode Schottky 150V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 150V 3A Surface Mount SMA (DO-214AC)
Diode Schottky 150V 3A Surface Mount SMB (DO-214AA)
Diode Schottky 150V 3A Through Hole DO-15
Diode Schottky 150V 5A Surface Mount SMB (DO-214AA)
Diode Schottky 150V 5A Surface Mount TO-252
Diode Schottky 150V 8A Surface Mount TO-252
Diode Schottky 200V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 200V 3A Surface Mount SMA (DO-214AC)
Diode Schottky 200V 3A Surface Mount SMB (DO-214AA)
Diode Schottky 200V 3A Surface Mount TO-252
Diode Schottky 200V 3A Through Hole DO-15
Diode Schottky 200V 5A Surface Mount TO-252
Diode Schottky 200V 8A Surface Mount TO-252
Diode Schottky 40V 10A Surface Mount TO-252
Diode Schottky 40V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 40V 3A Surface Mount SMA (DO-214AC)
Diode Schottky 40V 3A Surface Mount SMB (DO-214AA)
Diode Schottky 40V 8A Surface Mount TO-252
Diode Schottky 45V 3A Surface Mount SMA (DO-214AC)
Diode Schottky 45V 8A Surface Mount TO-252
Diode Schottky 50V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 50V 3A Surface Mount SMA (DO-214AC)
Diode Schottky 50V 3A Surface Mount SMB (DO-214AA)
Diode Schottky 50V 8A Surface Mount TO-252
Diode Schottky 60V 1A Surface Mount SOD-323
Diode Schottky 60V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 60V 3A Surface Mount SMA (DO-214AC)
Diode Schottky 60V 3A Surface Mount SMB (DO-214AA)
Diode Schottky 60V 5A Surface Mount TO-252
Diode Schottky 60V 8A Surface Mount TO-252
Diode Schottky 80V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 80V 3A Surface Mount SMA (DO-214AC)
Diode Schottky 80V 3A Surface Mount SMB (DO-214AA)
Diode Schottky 80V 3A Through Hole DO-15
Diode Schottky 80V 8A Surface Mount TO-252
Diode Schottky 90V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 90V 3A Surface Mount SMA (DO-214AC)
Diode Schottky 90V 3A Surface Mount SMB (DO-214AA)
Diode Schottky 90V 3A Through Hole DO-15
Diode Schottky 90V 8A Surface Mount TO-252
DIODE SIL CARB 1200V 10A TO220
DIODE SIL CARB 1200V 10A TO247
DIODE SIL CARBIDE 1200V 5A TO252
DIODE SIL CARBIDE 650V 10A 5DFN
DIODE SIL CARBIDE 650V 10A TO220
DIODE SIL CARBIDE 650V 10A TO252
DIODE SIL CARBIDE 650V 10A TO263
DIODE SIL CARBIDE 650V 6A TO220
DIODE SIL CARBIDE 650V 6A TO252
DIODE SIL CARBIDE 650V 8A TO220
DIODE SIL CARBIDE 650V 8A TO252
Diode Standard 12000V 500mA Through Hole Axial
Diode Standard 1250V 1.75A Through Hole DO-204AC (DO-15)
DIODE STANDARD 12KV 500MA AXIAL
Diode Standard 1300V 1A Through Hole DO-41/DO-204AC
Diode Standard 1300V 1A Through Hole DO-41
DIODE VARACTOR 28V SGL SOT-23-3
DIODE VARACTR 16V SGL PG-SOD323
SILICON BRIDGE RECTIFIERS 50 AMP
SMALL SIGNAL SCHOTTKY DIODES
Surf Mnt Schottky Barrier Rect
THERMISTOR NTC ICL 10MM 1 OHM
THERMISTOR NTC ICL 10MM 1.5 OHM
THERMISTOR NTC ICL 10MM 10 OHM
THERMISTOR NTC ICL 10MM 100 OHM
THERMISTOR NTC ICL 10MM 12 OHM
THERMISTOR NTC ICL 10MM 120 OHM
THERMISTOR NTC ICL 10MM 13 OHM
THERMISTOR NTC ICL 10MM 15 OHM
THERMISTOR NTC ICL 10MM 16 OHM
THERMISTOR NTC ICL 10MM 2 OHM
THERMISTOR NTC ICL 10MM 2.5 OHM
THERMISTOR NTC ICL 10MM 20 OHM
THERMISTOR NTC ICL 10MM 22 OHM
THERMISTOR NTC ICL 10MM 25 OHM
THERMISTOR NTC ICL 10MM 3 OHM
THERMISTOR NTC ICL 10MM 30 OHM
THERMISTOR NTC ICL 10MM 4 OHM
THERMISTOR NTC ICL 10MM 47 OHM
THERMISTOR NTC ICL 10MM 5 OHM
THERMISTOR NTC ICL 10MM 50 OHM
THERMISTOR NTC ICL 10MM 6 OHM
THERMISTOR NTC ICL 10MM 7 OHM
THERMISTOR NTC ICL 10MM 8 OHM
THERMISTOR NTC ICL 10MM 80 OHM
THERMISTOR NTC ICL 13MM 1 OHM
THERMISTOR NTC ICL 13MM 1.3 OHM
THERMISTOR NTC ICL 13MM 10 OHM
THERMISTOR NTC ICL 13MM 12 OHM
THERMISTOR NTC ICL 13MM 15 OHM
THERMISTOR NTC ICL 13MM 16 OHM
THERMISTOR NTC ICL 13MM 18 OHM
THERMISTOR NTC ICL 13MM 2 OHM
THERMISTOR NTC ICL 13MM 2.5 OHM
THERMISTOR NTC ICL 13MM 20 OHM
THERMISTOR NTC ICL 13MM 25 OHM
THERMISTOR NTC ICL 13MM 3 OHM
THERMISTOR NTC ICL 13MM 4 OHM
THERMISTOR NTC ICL 13MM 4.7 OHM
THERMISTOR NTC ICL 13MM 5 OHM
THERMISTOR NTC ICL 13MM 50 OHM
THERMISTOR NTC ICL 13MM 6 OHM
THERMISTOR NTC ICL 13MM 7 OHM
THERMISTOR NTC ICL 13MM 8 OHM
THERMISTOR NTC ICL 15MM 0.7 OHM
THERMISTOR NTC ICL 15MM 1 OHM
THERMISTOR NTC ICL 15MM 1.3 OHM
THERMISTOR NTC ICL 15MM 1.5 OHM
THERMISTOR NTC ICL 15MM 10 OHM
THERMISTOR NTC ICL 15MM 12 OHM
THERMISTOR NTC ICL 15MM 120 OHM
THERMISTOR NTC ICL 15MM 15 OHM
THERMISTOR NTC ICL 15MM 16 OHM
THERMISTOR NTC ICL 15MM 18 OHM
THERMISTOR NTC ICL 15MM 2 OHM
THERMISTOR NTC ICL 15MM 2.5 OHM
THERMISTOR NTC ICL 15MM 20 OHM
THERMISTOR NTC ICL 15MM 22 OHM
THERMISTOR NTC ICL 15MM 220 OHM
THERMISTOR NTC ICL 15MM 25 OHM
THERMISTOR NTC ICL 15MM 3 OHM
THERMISTOR NTC ICL 15MM 30 OHM
THERMISTOR NTC ICL 15MM 33 OHM
THERMISTOR NTC ICL 15MM 4 OHM
THERMISTOR NTC ICL 15MM 4.7 OHM
THERMISTOR NTC ICL 15MM 40 OHM
THERMISTOR NTC ICL 15MM 47 OHM
THERMISTOR NTC ICL 15MM 5 OHM
THERMISTOR NTC ICL 15MM 7 OHM
THERMISTOR NTC ICL 15MM 8 OHM
THERMISTOR NTC ICL 15MM 80 OHM
THERMISTOR NTC ICL 20MM 0.7 OHM
THERMISTOR NTC ICL 20MM 1 OHM
THERMISTOR NTC ICL 20MM 1.3 OHM
THERMISTOR NTC ICL 20MM 1.5 OHM
THERMISTOR NTC ICL 20MM 10 OHM
THERMISTOR NTC ICL 20MM 12 OHM
THERMISTOR NTC ICL 20MM 120 OHM
THERMISTOR NTC ICL 20MM 13 OHM
THERMISTOR NTC ICL 20MM 15 OHM
THERMISTOR NTC ICL 20MM 16 OHM
THERMISTOR NTC ICL 20MM 2 OHM
THERMISTOR NTC ICL 20MM 2.2 OHM
THERMISTOR NTC ICL 20MM 2.5 OHM
THERMISTOR NTC ICL 20MM 20 OHM
THERMISTOR NTC ICL 20MM 3 OHM
THERMISTOR NTC ICL 20MM 4 OHM
THERMISTOR NTC ICL 20MM 4.7 OHM
THERMISTOR NTC ICL 20MM 5 OHM
THERMISTOR NTC ICL 20MM 6 OHM
THERMISTOR NTC ICL 20MM 6.8 OHM
THERMISTOR NTC ICL 20MM 8 OHM
THERMISTOR NTC ICL 25MM 1 OHM
THERMISTOR NTC ICL 25MM 1.5 OHM
THERMISTOR NTC ICL 25MM 10 OHM
THERMISTOR NTC ICL 25MM 12 OHM
THERMISTOR NTC ICL 25MM 15 OHM
THERMISTOR NTC ICL 25MM 18 OHM
THERMISTOR NTC ICL 25MM 2 OHM
THERMISTOR NTC ICL 25MM 2.5 OHM
THERMISTOR NTC ICL 25MM 20 OHM
THERMISTOR NTC ICL 25MM 3 OHM
THERMISTOR NTC ICL 25MM 4 OHM
THERMISTOR NTC ICL 25MM 4.7 OHM
THERMISTOR NTC ICL 25MM 5 OHM
THERMISTOR NTC ICL 25MM 7 OHM
THERMISTOR NTC ICL 25MM 8 OHM
THERMISTOR NTC ICL 5MM 10 OHM
THERMISTOR NTC ICL 5MM 12 OHM
THERMISTOR NTC ICL 5MM 20 OHM
THERMISTOR NTC ICL 5MM 3 OHM
THERMISTOR NTC ICL 5MM 4 OHM
THERMISTOR NTC ICL 5MM 5 OHM
THERMISTOR NTC ICL 5MM 7 OHM
THERMISTOR NTC ICL 5MM 8 OHM
THERMISTOR NTC ICL 8MM 10 OHM
THERMISTOR NTC ICL 8MM 15 OHM
THERMISTOR NTC ICL 8MM 18 OHM
THERMISTOR NTC ICL 8MM 2.5 OHM
THERMISTOR NTC ICL 8MM 20 OHM
THERMISTOR NTC ICL 8MM 22 OHM
THERMISTOR NTC ICL 8MM 3 OHM
THERMISTOR NTC ICL 8MM 30 OHM
THERMISTOR NTC ICL 8MM 4.7 OHM
THERMISTOR NTC ICL 8MM 5 OHM
THERMISTOR NTC ICL 8MM 6 OHM
THERMISTOR NTC ICL 8MM 8 OHM
Varactors 1 Pair Common Anode 10V Surface Mount PG-SOT323
Varactors 1 Pair Common Cathode 10V Surface Mount PG-SOT323
Varactors 1 Pair Common Cathode 12V Surface Mount PG-SOT23
Varactors 1 Pair Common Cathode 12V Surface Mount PG-SOT323
Varactors 1 Pair Common Cathode 18V Surface Mount PG-SOT23
Varactors 1 Pair Common Cathode 18V Surface Mount SOT-23 (TO-236AB)
Varactors 1 Pair Common Cathode 6V Surface Mount PG-SOT23
Varactors 1 Pair Common Cathode 6V Surface Mount PG-SOT323
Varactors 1 Pair Common Cathode 7V Surface Mount PG-SOT23
Varactors Single 10V Surface Mount PG-SC79-2-1
Varactors Single 10V Surface Mount PG-SC79-2
Varactors Single 10V Surface Mount PG-SOD323-2
Varactors Single 10V Surface Mount PG-TSLP-2-1
Varactors Single 10V Surface Mount PG-TSSLP-2-1
Varactors Single 10V Surface Mount SCD-80
Varactors Single 12V Surface Mount PG-SC79-2
Varactors Single 15V Surface Mount PG-SC79-2
Varactors Single 16V Surface Mount PG-SC79-2
Varactors Single 16V Surface Mount PG-SOD323-2
Varactors Single 16V Surface Mount SCD-80
Varactors Single 30V Surface Mount PG-SC79-2-1
Varactors Single 30V Surface Mount PG-SOD323-2
Varactors Single 30V Surface Mount SCD-80
Varactors Single 30V Surface Mount SOT-23 (TO-236AB)
Varactors Single 6V Surface Mount PG-SC79-2
Varactors Single 6V Surface Mount PG-SOD323-2
Varactors Single 6V Surface Mount PG-TSLP-2-1
Varactors Single 6V Surface Mount PG-TSLP-3-1
Varactors Single 6V Surface Mount SCD-80
Varactors Single 7V Surface Mount PG-SC79-2-1
Varactors Single 7V Surface Mount PG-SOD323-2
Varactors Single 7V Surface Mount PG-TSLP-2-1
Varactors Single 7V Surface Mount SCD-80

<< Prev Next >>