DIODES Incorporated 75V 215MA Diode and Rectifier BAV99DW-7

Description
DIODE ARRAY GP 75V 215MA SOT363 Product overview: BAV99DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 75V 215MA SOT363 Product overview: BAV99DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 215MA Diode and Rectifier
286-BAV99DW-7
75V 215MA Diode and Rectifier 286-BAV99DW-7
DIODE ARRAY GP 75V 215MA SOT363 Product overview: BAV99DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 215MA SOT363 Product overview: BAV99DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV99DW-7 - 1151727-BAV99DW-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99DW-7
1151727-BAV99DW-7
Diodes, Rectifiers - Arrays - BAV99DW-7 1151727-BAV99DW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1151727-BAV99DW-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151727-BAV99DW-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now
Diode Arrays - BAV99DWDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99DWDITR-ND
Diode Arrays BAV99DWDITR-ND
Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99DW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99DW-7
Discrete Semiconductor Products - Diodes - Rectifiers BAV99DW-7
DIODE ARRAY GP 75V 215MA SOT363

DIODE ARRAY GP 75V 215MA SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAV99DW-7 1151727-BAV99DW-7 BAV99DWDITR-ND BAV99DW-7
Product Name 75V 215MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAV99DW-7 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363
Unlock Full Specs
to access all available technical data