Diode Array 1 Pair Common Anode Standard 75V 150mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 75V 150mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 75V 150mA (DC) Surface Mount SC-70, SOT-323
Win Source Part Number: 1048314-BAW56WT-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 150mA (DC)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Alternative Parts (Cross-Reference): BAV99W-7-F; BAW56W-7-F; MMBD4148W-7-F; BAV99WT-TP; BAT54CWT-TP; BAT54SWFILM;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: 353-BAW56WT-TPDKR,-1
Base Product Number: BAW56W
DIODE ARRAY GP 75V 150MA SOT323
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 353-BAW56WT-TPTR-ND | 1048314-BAW56WT-TP | BAW56WT-TP |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |
| Diode Type | Standard |