Infineon Technologies AG Diode Arrays BAV70UE6327HTSA1

Description
General Purpose High Speed Switching Diode
Request a Quote Datasheet
Description
General Purpose High Speed Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAV70UE6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
General Purpose High Speed Switching Diode

General Purpose High Speed Switching Diode

Supplier's Site Datasheet
Diode Arrays - BAV70UE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount SC-74, SOT-457

Diode Array 2 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount SC-74, SOT-457

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV70UE6327HTSA1 - 1022237-BAV70UE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70UE6327HTSA1
1022237-BAV70UE6327HTSA1
Diodes, Rectifiers - Arrays - BAV70UE6327HTSA1 1022237-BAV70UE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022237-BAV70UE6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 150nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Case / Package: PG-SC74-6 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022237-BAV70UE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 150nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Case / Package: PG-SC74-6
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80V 200MA Diode and Rectifier
286-BAV70UE6327HTSA1
80V 200MA Diode and Rectifier 286-BAV70UE6327HTSA1
DIODE ARRAY GP 80V 200MA SC74-6 Product overview: BAV70UE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70UE6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 200MA SC74-6 Product overview: BAV70UE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70UE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ARRAY GP 80V 200MA SC74-6 - 376-BAV70UE6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 80V 200MA SC74-6
376-BAV70UE6327HTSA1
DIODE ARRAY GP 80V 200MA SC74-6 376-BAV70UE6327HTSA1
DIODE ARRAY GP 80V 200MA SC74-6

DIODE ARRAY GP 80V 200MA SC74-6

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70UE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70UE6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAV70UE6327HTSA1
DIODE ARRAY GP 80V 200MA SC74-6

DIODE ARRAY GP 80V 200MA SC74-6

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category General Purpose Diodes Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BAV70UE6327HTSA1 BAV70UE6327HTSA1TR-ND 1022237-BAV70UE6327HTSA1 286-BAV70UE6327HTSA1 376-BAV70UE6327HTSA1 BAV70UE6327HTSA1
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAV70UE6327HTSA1 80V 200MA Diode and Rectifier DIODE ARRAY GP 80V 200MA SC74-6 Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete Last Shipments; Last Time Buy Last Shipments
Package PG-SC74-6 SC-74; SOT457; SC-74, SOT-457 PG-SC74-6 Tape & Reel (TR) SOT457; SC-74, SOT-457 SOT457
RoHS Compliant RoHS RoHS RoHS
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data