DIODE ARRAY GP 75V 150MA SOT363 Product overview: BAV99BRW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99BRW-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 079531-BAV99BRW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 150mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Diode Array 2 Pair Series Connection Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
75V 200mW 2 Pair Series Connection 1.25V@150mA 4ns 150mA SOT-363 Switching Diode ROHS
DIODE ARRAY GP 75V 150MA SOT363
DIODE ARRAY GP 75V 150MA SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Diode Arrays |
| Product Number | 286-BAV99BRW-7-F | 079531-BAV99BRW-7-F | BAV99BRW-FDICT-ND | BAV99BRW-7-F | BAV99BRW-7-F | BAV99BRW-7-F |
| Product Name | 75V 150MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAV99BRW-7-F | Diode Arrays | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Active |