Vishay Intertechnology, Inc. Diode Arrays BAV99-G3-18

Description
DIODE ARRAY GP 70V 150MA SOT23-3
Request a Quote Datasheet
Description
DIODE ARRAY GP 70V 150MA SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-BAV99-G3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 70V 150MA SOT23-3

DIODE ARRAY GP 70V 150MA SOT23-3

Buy Now Datasheet
Diode Arrays - 112-BAV99-G3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-BAV99-G3-18CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 70V 150MA SOT23-3

DIODE ARRAY GP 70V 150MA SOT23-3

Buy Now Datasheet
0.15A 70V Diode and Rectifier - 280-BAV99-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 70V Diode and Rectifier
280-BAV99-G3-18
0.15A 70V Diode and Rectifier 280-BAV99-G3-18
Rectifier Diode, 2 Element, 0.15A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAV99-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV99-G3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.15A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAV99-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV99-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99-G3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99-G3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAV99-G3-18
DIODE ARRAY GP 70V 150MA SOT23-3

DIODE ARRAY GP 70V 150MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 112-BAV99-G3-18DKR-ND 280-BAV99-G3-18 BAV99-G3-18
Product Name Diode Arrays 0.15A 70V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel
RoHS Compliant RoHS
IO 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Voltage regulator double diodes - BZB784-C10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details