Rectifier Diode, 2 Element, 0.15A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAW56_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56_R1_00001 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 75V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: Panjit
Win Source Part Number: 863539-BAW56_R1_0000
Features: Diode Array 1 Pair Common Anode Standard 75 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0070
Other Part Number: 3757-BAW56_R1_00001T
DIODE ARRAY GP 75V 150MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diodes |
| Product Number | 286-BAW56_R1_00001 | 3757-BAW56_R1_00001CT-ND | 863539-BAW56_R1_00001 | BAW56_R1_00001 | BAW56_R1_00001 |
| Product Name | 0.15A 100V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAW56_R1_00001 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23 | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Arrangement | Common Anode | ||||
| Diode Type | Diode Array 1 Pair Common Anode Standard 75 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3 |