DIODE ARRAY GP 75V 150MA SOT323 Product overview: BAW56WQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56WQ-7-F can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 75V 150MA SOT-323
DIODE ARRAY GP 75V 150MA SOT-323
DIODE ARRAY GP 75V 150MA SOT-323
Win Source Part Number: 1048315-BAW56WQ-7-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 150mA
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Alternative Parts (Cross-Reference): BAW56WQ-7-FBAW56WQ7F
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-BAW56WQ-7-FTR
Base Product Number: BAW56W
DIODE ARRAY GP 75V 150MA SOT323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-BAW56WQ-7-F | 31-BAW56WQ-7-FCT-ND | 1048315-BAW56WQ-7-F | BAW56WQ-7-F |
| Product Name | 75V 150MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Arrangement | Common Anode | |||
| Diode Type | Standard |