onsemi Dual 0.215A SOT-23 Diode and Rectifier BAV99LT3

Description
Dual Series Switching Diode, 0.215A, 6ns, SOT-23 Product overview: BAV99LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 0.215A, SOT-23, Diode and Rectifier, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-BAV99LT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Series Switching Diode, 0.215A, 6ns, SOT-23 Product overview: BAV99LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 0.215A, SOT-23, Diode and Rectifier, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-BAV99LT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 0.215A SOT-23 Diode and Rectifier - 48-BAV99LT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 0.215A SOT-23 Diode and Rectifier
48-BAV99LT3
Dual 0.215A SOT-23 Diode and Rectifier 48-BAV99LT3
Dual Series Switching Diode, 0.215A, 6ns, SOT-23 Product overview: BAV99LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 0.215A, SOT-23, Diode and Rectifier, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-BAV99LT3 can be used for catalog matching and distributor lookup.

Dual Series Switching Diode, 0.215A, 6ns, SOT-23 Product overview: BAV99LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 0.215A, SOT-23, Diode and Rectifier, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-BAV99LT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV99LT3-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99LT3-ND
Diode Arrays BAV99LT3-ND
DIODE SWITCH SS DUAL 70V SOT-23

DIODE SWITCH SS DUAL 70V SOT-23

Buy Now Datasheet
END - OF - LIFE - BAV99LT3 - 1151729-BAV99LT3 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAV99LT3
1151729-BAV99LT3
END - OF - LIFE - BAV99LT3 1151729-BAV99LT3
Manufacturer: ON Semiconductor Win Source Part Number: 1151729-BAV99LT3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1151729-BAV99LT3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diode Arrays Diodes
Product Number 48-BAV99LT3 BAV99LT3-ND 1151729-BAV99LT3
Product Name Dual 0.215A SOT-23 Diode and Rectifier Diode Arrays END - OF - LIFE - BAV99LT3
Package SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C4V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details