onsemi 0.2A 50V Diode and Rectifier BAV74LT3G

Description
0.2A, 50V, 2 ELEMENT, SILICON, SIGNAL DIODE, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, CASE 318-08, TO-236, 3 PIN Product overview: BAV74LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.2A, 50V, 2 ELEMENT, SILICON, SIGNAL DIODE, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, CASE 318-08, TO-236, 3 PIN Product overview: BAV74LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2A 50V Diode and Rectifier
286-BAV74LT3G
0.2A 50V Diode and Rectifier 286-BAV74LT3G
0.2A, 50V, 2 ELEMENT, SILICON, SIGNAL DIODE, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, CASE 318-08, TO-236, 3 PIN Product overview: BAV74LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74LT3G can be used for catalog matching and distributor lookup.

0.2A, 50V, 2 ELEMENT, SILICON, SIGNAL DIODE, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, CASE 318-08, TO-236, 3 PIN Product overview: BAV74LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV74LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV74LT3G-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV74LT3G-ND
Diode Arrays BAV74LT3G-ND
Diode Array 1 Pair Common Cathode Standard 50V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 50V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV74LT3G - 1022239-BAV74LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV74LT3G
1022239-BAV74LT3G
Diodes, Rectifiers - Arrays - BAV74LT3G 1022239-BAV74LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1022239-BAV74LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1022239-BAV74LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV74LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV74LT3G
Discrete Semiconductor Products - Diodes - Rectifiers BAV74LT3G
DIODE ARRAY GP 50V 200MA SOT23-3

DIODE ARRAY GP 50V 200MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAV74LT3G BAV74LT3G-ND 1022239-BAV74LT3G BAV74LT3G
Product Name 0.2A 50V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAV74LT3G Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SC-59; SOT23
RoHS Compliant RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data