Infineon Technologies AG 80V 200MA SOT23 Diode and Rectifier BAV99E6327

Description
DIODE ARRAY GP 80V 200MA SOT23 Product overview: BAV99E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 200MA SOT23 Product overview: BAV99E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 200MA SOT23 Diode and Rectifier
286-BAV99E6327
80V 200MA SOT23 Diode and Rectifier 286-BAV99E6327
DIODE ARRAY GP 80V 200MA SOT23 Product overview: BAV99E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99E6327 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 200MA SOT23 Product overview: BAV99E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV99INTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV99INTR-ND
Diode Arrays BAV99INTR-ND
Diode Array 1 Pair Series Connection Standard 80V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV99E6327 - 097636-BAV99E6327 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99E6327
097636-BAV99E6327
Diodes, Rectifiers - Arrays - BAV99E6327 097636-BAV99E6327
Manufacturer: Infineon Technologies Win Source Part Number: 097636-BAV99E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 150nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 097636-BAV99E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 150nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99E6327 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99E6327
Discrete Semiconductor Products - Diodes - Rectifiers BAV99E6327
DIODE ARRAY GP 80V 200MA SOT23

DIODE ARRAY GP 80V 200MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAV99E6327 BAV99INTR-ND 097636-BAV99E6327 BAV99E6327
Product Name 80V 200MA SOT23 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAV99E6327 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 PG-SOT23-3
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data