NXP Semiconductors Variable Capacitance (Varicaps, Varactors) BB153,115

Description
Varactors Single 32V Surface Mount SOD-323
Request a Quote Datasheet
Description
Varactors Single 32V Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - 568-6040-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
568-6040-2-ND
Variable Capacitance (Varicaps, Varactors) 568-6040-2-ND
Varactors Single 32V Surface Mount SOD-323

Varactors Single 32V Surface Mount SOD-323

Buy Now Datasheet
32V Diode and Rectifier - 282-BB153,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32V Diode and Rectifier
282-BB153,115
32V Diode and Rectifier 282-BB153,115
DIODE VHF VAR CAP 32V SOD324 Product overview: BB153,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB153,115 can be used for catalog matching and distributor lookup.

DIODE VHF VAR CAP 32V SOD324 Product overview: BB153,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB153,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB153,115 - 863548-BB153,115 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB153,115
863548-BB153,115
Variable Capacitance Diodes (Varicaps, Varactors) - BB153,115 863548-BB153,115
Manufacturer: NXP Win Source Part Number: 863548-BB153,115 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: Varactors Single 32 V Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Part Status: Obsolete Family Name: BB15 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 568-6040-1, 568-6040-2, 934042230115, BB153 T/R, 568-6040-6, BB153,115-ND, 954-BB153115, BB153 T/R-ND, BB153115

Manufacturer: NXP
Win Source Part Number: 863548-BB153,115
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Varactors Single 32 V Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BB15
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 568-6040-1, 568-6040-2, 934042230115, BB153 T/R, 568-6040-6, BB153,115-ND, 954-BB153115, BB153 T/R-ND, BB153115

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB153,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB153,115
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB153,115
DIODE VHF VAR CAP 32V SOD324

DIODE VHF VAR CAP 32V SOD324

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - BB153,115 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB153,115
Variable Capacitance (Varicaps, Varactors) BB153,115
DIODE VHF VAR CAP 32V SOD324

DIODE VHF VAR CAP 32V SOD324

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes Diodes
Product Number 568-6040-2-ND 282-BB153,115 863548-BB153,115 BB153,115 BB153,115
Product Name Variable Capacitance (Varicaps, Varactors) 32V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BB153,115 Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323
Unlock Full Specs
to access all available technical data