NXP Semiconductors 6V Diode and Rectifier BB202LX,315

Description
Variable Capacitance Diode, 30.85pF C(T), 32V, Silicon, Abrupt
Request a Quote Datasheet
Description
Variable Capacitance Diode, 30.85pF C(T), 32V, Silicon, Abrupt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BB202LX,315 - Rochester Electronics
Newburyport, MA, United States
Variable Capacitance Diode, 30.85pF C(T), 32V, Silicon, Abrupt

Variable Capacitance Diode, 30.85pF C(T), 32V, Silicon, Abrupt

Supplier's Site Datasheet
6V Diode and Rectifier - 282-BB202LX,315 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Diode and Rectifier
282-BB202LX,315
6V Diode and Rectifier 282-BB202LX,315
DIODE LV VAR CAP 6V SOD882T Product overview: BB202LX,315 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB202LX,315 can be used for catalog matching and distributor lookup.

DIODE LV VAR CAP 6V SOD882T Product overview: BB202LX,315 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB202LX,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - BB202LX,315-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BB202LX,315-ND
Variable Capacitance (Varicaps, Varactors) BB202LX,315-ND
Varactors Single 6V Surface Mount SOD2

Varactors Single 6V Surface Mount SOD2

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BB202LX,315 - 769697-BB202LX,315 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BB202LX,315
769697-BB202LX,315
Variable Capacitance Diodes (Varicaps, Varactors) - BB202LX,315 769697-BB202LX,315
Manufacturer: NXP Win Source Part Number: 769697-BB202LX,315 Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C (TJ) Package: SOD-882 Mounting: SMD Diode Type: Single Capacitance @ Vr, F: 11.2pF @ 2.3V, 1MHz Capacitance Ratio: 2.5 Capacitance Ratio Condition: C0.2/C2.3 Part Status: Obsolete(EOL) Family Name: BB202LX Categories: Discrete Semiconductor Products Manufacturer Package: SOD-882T Voltage - Peak Reverse (Maximum): 6V Alternative Parts (Cross-Reference): BBY 52-02L E6816; BBY57-02L; SMV1130-040LF; BBY 57-02L E6327; Introduction Date: April 11, 2006 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 769697-BB202LX,315
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C (TJ)
Package: SOD-882
Mounting: SMD
Diode Type: Single
Capacitance @ Vr, F: 11.2pF @ 2.3V, 1MHz
Capacitance Ratio: 2.5
Capacitance Ratio Condition: C0.2/C2.3
Part Status: Obsolete(EOL)
Family Name: BB202LX
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-882T
Voltage - Peak Reverse (Maximum): 6V
Alternative Parts (Cross-Reference): BBY 52-02L E6816; BBY57-02L; SMV1130-040LF; BBY 57-02L E6327;
Introduction Date: April 11, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - BB202LX,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
BB202LX,315
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) BB202LX,315
DIODE LV VAR CAP 6V SOD882T

DIODE LV VAR CAP 6V SOD882T

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes
Product Number BB202LX,315 282-BB202LX,315 BB202LX,315-ND 769697-BB202LX,315 BB202LX,315
Product Name 6V Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - BB202LX,315 Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SOD-882 SOD2
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Rectifier Diode - 1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Single high-speed switching diode - BAS16LD,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers