DIODES Incorporated Diode Arrays BAV70W-7

Description
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV70WDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70WDITR-ND
Diode Arrays BAV70WDITR-ND
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV70W-7 - 1151715-BAV70W-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70W-7
1151715-BAV70W-7
Diodes, Rectifiers - Arrays - BAV70W-7 1151715-BAV70W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1151715-BAV70W-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151715-BAV70W-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Singapore, Singapore
75V 150MA Diode and Rectifier
286-BAV70W-7
75V 150MA Diode and Rectifier 286-BAV70W-7
DIODE ARRAY GP 75V 150MA SOT323 Product overview: BAV70W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70W-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 150MA SOT323 Product overview: BAV70W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70W-7
Discrete Semiconductor Products - Diodes - Rectifiers BAV70W-7
DIODE ARRAY GP 75V 150MA SOT323

DIODE ARRAY GP 75V 150MA SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number BAV70WDITR-ND 1151715-BAV70W-7 286-BAV70W-7 BAV70W-7
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAV70W-7 75V 150MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data