Rectifier Diode, 2 Element, 1A, 400V V(RRM), Silicon
DIODE ARRAY GP 400V 500MA SOT89 Product overview: BAW79DH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA, SOT89. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 500MA, SOT89, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW79DH6327XTSA1
Diode Array 1 Pair Common Cathode Standard 400V 500mA Surface Mount TO-243AA
Manufacturer: Infineon Technologies
Win Source Part Number: 114290-BAW79DH6327XT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 500mA
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT89
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 400V 500MA SOT89
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | BAW79DH6327XTSA1 | 286-BAW79DH6327XTSA1 | BAW79DH6327XTSA1-ND | 114290-BAW79DH6327XTSA1 | BAW79DH6327XTSA1 |
| Product Name | 400V 500MA SOT89 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAW79DH6327XTSA1 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | PG-SOT89-4 | Tape & Reel (TR) | TO-243AA | PG-SOT89 | |
| Life Cycle Stage | Obsolete | Last Shipments | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Arrangement | Common Catode |