2.00 mm FleXYZ Cost-effective Tiger Buy
Samtec SQW-117-01-L-D PCB Socket
Samtec SQW-117-01-L-D PCB Socket
CONN RCPT 2MM 34POS DL VERT PCB Product overview: SQW-117-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-117-01-L-D can be used for catalog matching and distributor lookup.
SOCKET, 2.0MM, 2X17 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 34POS 0.079 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SQW-117-01-L-D | 1558151 | 315-SQW-117-01-L-D | 11P7437 | SQW-117-01-L-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Electronic Connector | Socket, 2.0Mm, 2X17 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface mount | Through Hole Mount | Through Hole | ||
| Voltage Rating | 250 to 281 volts | 250 to 281 volts | |||
| Contact Pitch | 2 mm (0.0787 inch) |