Samtec Inc. Pin & Socket Connectors SS-108-T-2-N

Description
.100 Single Row Screw Mach Skt Strip
Request a Quote Datasheet
Description
.100 Single Row Screw Mach Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SS-108-T-2-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS-108-T-2-N
Pin & Socket Connectors SS-108-T-2-N
.100 Single Row Screw Mach Skt Strip

.100 Single Row Screw Mach Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SS-108-T-2-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SS-108-T-2-N
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SS-108-T-2-N
CONN RCPT 8POS 0.1 GOLD PCB

CONN RCPT 8POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec - 11P7535 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec
11P7535
Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec 11P7535
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 8WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SS-108-T-2-N SS-108-T-2-N 11P7535
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data