Samtec SQT-103-01-L-D PCB Socket
Samtec SQT-103-01-L-D PCB Socket
2.00 mm FleXYZ Cost-effective Tiger Buy
CONN RCPT 6POS 0.079 GOLD PCB
BOARD-BOARD CONNECTOR SOCKET, 6WAY, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Vertical, SQT Series, Through Hole, Receptacle, 6, 2 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7679577P | 7679577 | SQT-103-01-L-D | SQT-103-01-L-D | 11P7242 | 15P2702 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec | Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 6, 2 Mm Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder | |||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole | Through Hole Mount | |||
| Voltage Rating | 450 volts | |||||
| Contact Pitch | 2 mm (0.0787 inch) |