Samtec Inc. PCB Sockets SFMC-117-02-S-D

Description
Samtec SFMC-117-02-S-D PCB Socket
Request a Quote Datasheet
Description
Samtec SFMC-117-02-S-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2002123 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002123
PCB Sockets 2002123
Samtec SFMC-117-02-S-D PCB Socket

Samtec SFMC-117-02-S-D PCB Socket

Supplier's Site
PCB Sockets - 2002124 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002124
PCB Sockets 2002124
Samtec SFMC-117-02-S-D PCB Socket

Samtec SFMC-117-02-S-D PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SFMC-117-02-S-D
SMD Electronic Connector 315-SFMC-117-02-S-D
CONN RCPT 34POS 0.05 GOLD SMD Product overview: SFMC-117-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-117-02-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 34POS 0.05 GOLD SMD Product overview: SFMC-117-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-117-02-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFMC-117-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-117-02-S-D
CONN RCPT 34POS 0.05 GOLD SMD

CONN RCPT 34POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Smt, 34, Pos; Connector Systems Samtec - 85T6169 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 34, Pos; Connector Systems Samtec
85T6169
Socket, 1.27Mm, Smt, 34, Pos; Connector Systems Samtec 85T6169
SOCKET, 1.27MM, SMT, 34, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 34, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2002123 315-SFMC-117-02-S-D SFMC-117-02-S-D 85T6169
Product Name PCB Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Smt, 34, Pos; Connector Systems Samtec
Termination Through hole Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 34 #
Unlock Full Specs
to access all available technical data