Samtec Inc. SMD Electronic Connector SFM-120-02-S-D-A

Description
CONN RCPT 40POS 0.05 GOLD SMD Product overview: SFM-120-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-120-02-S-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 40POS 0.05 GOLD SMD Product overview: SFM-120-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-120-02-S-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFM-120-02-S-D-A
SMD Electronic Connector 315-SFM-120-02-S-D-A
CONN RCPT 40POS 0.05 GOLD SMD Product overview: SFM-120-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-120-02-S-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 40POS 0.05 GOLD SMD Product overview: SFM-120-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-120-02-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 5077358 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
5077358
PCB Sockets 5077358
Samtec SFM-120-02-S-D-A PCB Socket

Samtec SFM-120-02-S-D-A PCB Socket

Supplier's Site
Conn Sckt Strp Skt 40 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec - 81AC9894 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 40 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec
81AC9894
Conn Sckt Strp Skt 40 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec 81AC9894
CONN SCKT STRP SKT 40 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 40 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Wire-To-Board Connector, Sfm Series, Surface Mount, Receptacle, 40, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec - 70W0589 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Sfm Series, Surface Mount, Receptacle, 40, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
70W0589
Wire-To-Board Connector, Sfm Series, Surface Mount, Receptacle, 40, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec 70W0589
Wire-To-Board Connector, SFM Series, Surface Mount, Receptacle, 40, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, SFM Series, Surface Mount, Receptacle, 40, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ8302 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ8302
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ8302
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SFM-120-02-S-D-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFM-120-02-S-D-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-120-02-S-D-A
CONN RCPT 40POS 0.05 GOLD SMD

CONN RCPT 40POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFM-120-02-S-D-A 5077358 81AC9894 53AJ8302 SFM-120-02-S-D-A
Product Name SMD Electronic Connector PCB Sockets Conn Sckt Strp Skt 40 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Voltage Rating 250 volts 350 volts 250 volts
Current Rating 3.2 amps 3.2 amps
Category Board to Board Connector
Mounting Surface mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data