Samtec Inc. Pin & Socket Connectors SLM-106-01-L-S

Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote
Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLM-106-01-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-106-01-L-S
Pin & Socket Connectors SLM-106-01-L-S
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
PCB Sockets - 2002178 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002178
PCB Sockets 2002178
CONN RCPT 6POS 0.05 GOLD PCB

CONN RCPT 6POS 0.05 GOLD PCB

Supplier's Site
PCB Sockets - 2002179 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002179
PCB Sockets 2002179
CONN RCPT 6POS 0.05 GOLD PCB

CONN RCPT 6POS 0.05 GOLD PCB

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLM-106-01-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLM-106-01-L-S
CONN RCPT 6POS 0.05 GOLD PCB

CONN RCPT 6POS 0.05 GOLD PCB

Supplier's Site
Connector Rohs Compliant Samtec - 60AJ4431 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
60AJ4431
Connector Rohs Compliant Samtec 60AJ4431
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SLM-106-01-L-S 2002178 SLM-106-01-L-S 60AJ4431
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector Rohs Compliant Samtec
Category Micro Connector and Nano Connector
Termination Through hole Solder
Mounting Surface mount Through Hole
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1996-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details