CONN RCPT 8POS 0.1 GOLD PCB R/A Product overview: SSW-108-02-G-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-108-02-G-S-R
Samtec SSW-108-02-G-S-RA PCB Socket
Samtec SSW-108-02-G-S-RA PCB Socket
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Right Angle, SSW Series, Through Hole, Receptacle, 8, 2.54 mm RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-108-02-G-S-RA | 315-SSW-108-02-G-S-RA | 7655714P | 7655714 | 11P9446 | 15P2901 |
| Product Name | Pin & Socket Connectors | Electronic Connector | PCB Sockets | PCB Sockets | Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec | Board-To-Board Connector, Right Angle, Ssw Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder | |||
| Voltage Rating | 465 to 655 volts | 550 volts | ||||
| Current Rating | 4.7 amps | |||||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole Mount Right Angle |