2.00 mm Tiger Beam Cost-effective Single
SOCKET, 2MM, SMT, 34 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | TLE-117-01-G-DV-A | 1982803 | 1982801 | 85P0529 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Socket, 2Mm, Smt, 34 Position; Connector Systems Samtec |
| Termination | Solder | Solder | ||
| Category | Board to Board Connector | |||
| Mounting | Surface mount | Surface Mount |