Samtec Inc. PCB Headers SHF-117-01-L-D-SM

Description
SHF 1.27mm SMT shrouded PCB header, 34P
Request a Quote Datasheet
Description
SHF 1.27mm SMT shrouded PCB header, 34P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 9011905 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9011905
PCB Headers 9011905
SHF 1.27mm SMT shrouded PCB header, 34P

SHF 1.27mm SMT shrouded PCB header, 34P

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-SHF-117-01-L-D-SM
SMD Electronic Connector 314-SHF-117-01-L-D-SM
CONN HEADER SMD 34POS 1.27MM Product overview: SHF-117-01-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-117-01-L-D-S M can be used for catalog matching and distributor lookup.

CONN HEADER SMD 34POS 1.27MM Product overview: SHF-117-01-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-117-01-L-D-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 1.27Mm, Smd, 2X17 Position; Connector Systems Samtec - 29R0372 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X17 Position; Connector Systems Samtec
29R0372
Header, 1.27Mm, Smd, 2X17 Position; Connector Systems Samtec 29R0372
HEADER, 1.27MM, SMD, 2X17 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X17 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 9011905 314-SHF-117-01-L-D-SM 29R0372
Product Name PCB Headers SMD Electronic Connector Header, 1.27Mm, Smd, 2X17 Position; Connector Systems Samtec
Category Wire to Board Connector
Connector Type Header Connector Wire to Board Connector
Termination Solder Solder Surface Mount
Unlock Full Specs
to access all available technical data