Samtec Inc. Pin & Socket Connectors SSW-114-01-G-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-114-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-114-01-G-S
Pin & Socket Connectors SSW-114-01-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-114-01-G-S
Electronic Connector 315-SSW-114-01-G-S
CONN RCPT 14POS 0.1 GOLD PCB Product overview: SSW-114-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-114-01-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 14POS 0.1 GOLD PCB Product overview: SSW-114-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-114-01-G-S can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Sockets - 7655761 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655761
PCB Sockets 7655761
Samtec SSW-114-01-G-S PCB Socket

Samtec SSW-114-01-G-S PCB Socket

Supplier's Site
PCB Sockets - 7655761P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655761P
PCB Sockets 7655761P
Samtec SSW-114-01-G-S PCB Socket

Samtec SSW-114-01-G-S PCB Socket

Supplier's Site
Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec - 11P9538 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec
11P9538
Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec 11P9538
BOARD-BOARD CONNECTOR, SOCKET, 14WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 14WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SSW-114-01-G-S 315-SSW-114-01-G-S 7655761 7655761P 11P9538
Product Name Pin & Socket Connectors Electronic Connector PCB Sockets PCB Sockets Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec
Termination Solder Solder Solder
Voltage Rating 465 to 655 volts 550 volts
Current Rating 4.7 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data