Samtec Inc. PCB Sockets SSQ-102-01-G-D

Description
Samtec SSQ-102-01-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-102-01-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7655468 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655468
PCB Sockets 7655468
Samtec SSQ-102-01-G-D PCB Socket

Samtec SSQ-102-01-G-D PCB Socket

Supplier's Site
PCB Sockets - 7655468P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655468P
PCB Sockets 7655468P
Samtec SSQ-102-01-G-D PCB Socket

Samtec SSQ-102-01-G-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-102-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-102-01-G-D
Pin & Socket Connectors SSQ-102-01-G-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSQ-102-01-G-D
Electronic Connector 315-SSQ-102-01-G-D
CONN RCPT 4POS 0.1 GOLD PCB Product overview: SSQ-102-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-102-01-G-D can be used for catalog matching and distributor lookup.

CONN RCPT 4POS 0.1 GOLD PCB Product overview: SSQ-102-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-102-01-G-D can be used for catalog matching and distributor lookup.

Supplier's Site
Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec - 11P8134 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec
11P8134
Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec 11P8134
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 4WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Dual, Ssq Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec - 15P2828 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Dual, Ssq Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec
15P2828
Board-To-Board Connector, Dual, Ssq Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec 15P2828
Board-To-Board Connector, Dual, SSQ Series, Through Hole, Receptacle, 4, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Dual, SSQ Series, Through Hole, Receptacle, 4, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655468 7655468P SSQ-102-01-G-D 315-SSQ-102-01-G-D 11P8134 15P2828
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Electronic Connector Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec Board-To-Board Connector, Dual, Ssq Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount
Voltage Rating 550 volts 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PWRBLADE HEADER - VERTICAL - 51701-10003204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details