.100 Low Prof Single Row Screw Mach Skt
Receptacle 2.54mm PCB low profile 10way
Receptacle 2.54mm PCB low profile 10way
CONN RCPT 10POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, SL Series, Through Hole, Receptacle, 10, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SL-110-T-10 | 7679329 | 7679329P | SL-110-T-10 | 11P6636 | 15P2592 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Samtec | Board-To-Board Connector, Sl Series, Through Hole, Receptacle, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |