.100 Tiger Buy Low Prof Skt Strip
Samtec SLW-106-01-G-D PCB Socket
Samtec SLW-106-01-G-D PCB Socket
CONN RCPT 12POS 0.1 GOLD PCB Product overview: SLW-106-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-106-01-G-D can be used for catalog matching and distributor lookup.
CONN RCPT 12POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR, SOCKET, 12WAY, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Dual, SLW Series, Through Hole, Receptacle, 12, 2.54 mm RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLW-106-01-G-D | 7679423 | 7679423P | 315-SLW-106-01-G-D | SLW-106-01-G-D | 11P6868 | 15P2620 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 12Way, 2Row; Connector Systems Samtec | Board-To-Board Connector, Dual, Slw Series, Through Hole, Receptacle, 12, 2.54 Mm Rohs Compliant Samtec |
| Category | Board to Board Connector | ||||||
| Termination | Solder | Solder | Solder | Solder | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||||
| Voltage Rating | 550 volts | 406 volts | |||||
| Contact Pitch | 2.54 mm (0.1000 inch) |