2.00 mm Tiger Beam Cost-effective Single
SOCKET, 2MM, SMT, 14 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1982786 | 1982785 | TLE-107-01-G-DV-A | 85P0422 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Socket, 2Mm, Smt, 14 Position; Connector Systems Samtec |
| Termination | Solder | Solder | ||
| Category | Board to Board Connector | |||
| Mounting | Surface mount | Surface Mount |