.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT .100" 10POS SNGL HORZ Product overview: SSM-110-L-SH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-110-L-SH can be used for catalog matching and distributor lookup.
BOARD-BOARD CONN, SOCKET, 10WAY, 1ROW; Connector Systems:Board-to-Boa
CONN RCPT 10POS 0.1 GOLD SMD R/A
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7655427P | 7655427 | SSM-110-L-SH | 315-SSM-110-L-SH | 11P7906 | SSM-110-L-SH |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Electronic Connector | Board-Board Conn, Socket, 10Way, 1Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | Solder | ||
| Category | Board to Board Connector | |||||
| Mounting | Surface mount | Surface Mount Right Angle | Surface Mount, Right Angle | |||
| Voltage Rating | 450 volts | 405 to 572 volts | 405 to 572 volts | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |