Samtec Inc. PCB Headers TFM-105-02-L-D

Description
Samtec TFM-105-02-L-D PCB Header
Request a Quote Datasheet
Description
Samtec TFM-105-02-L-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7655913 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655913
PCB Headers 7655913
Samtec TFM-105-02-L-D PCB Header

Samtec TFM-105-02-L-D PCB Header

Supplier's Site
Rectangular Connectors - TFM-105-02-L-D - 936403-TFM-105-02-L-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-105-02-L-D
936403-TFM-105-02-L-D
Rectangular Connectors - TFM-105-02-L-D 936403-TFM-105-02-L-D
Manufacturer: Samtec Inc. Win Source Part Number: 936403-TFM-105-02-L- D Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 936403-TFM-105-02-L-D
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 10 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: TFM-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-TFM-105-02-L-D
SMD Electronic Connector 314-TFM-105-02-L-D
CONN HEADER SMD 10POS 1.27MM Product overview: TFM-105-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-105-02-L-D can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 1.27MM Product overview: TFM-105-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-105-02-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec - 84P7363 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec
84P7363
Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec 84P7363
HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655913 936403-TFM-105-02-L-D 314-TFM-105-02-L-D 84P7363
Product Name PCB Headers Rectangular Connectors - TFM-105-02-L-D SMD Electronic Connector Header, 1.27Mm, Smd, 2X5 Position; Connector Systems Samtec
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data