Samtec Inc. Electronic Connector SS-112-TT-2-N

Description
CONN RCPT 12POS 0.1 TIN PCB Product overview: SS-112-TT-2-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-112-TT-2-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 12POS 0.1 TIN PCB Product overview: SS-112-TT-2-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-112-TT-2-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SS-112-TT-2-N
Electronic Connector 315-SS-112-TT-2-N
CONN RCPT 12POS 0.1 TIN PCB Product overview: SS-112-TT-2-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-112-TT-2-N can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.1 TIN PCB Product overview: SS-112-TT-2-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-112-TT-2-N can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Sockets - 7679735P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679735P
PCB Sockets 7679735P
Receptacle 2.54mm low profile 12way

Receptacle 2.54mm low profile 12way

Supplier's Site
PCB Sockets - 7679735 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679735
PCB Sockets 7679735
Receptacle 2.54mm low profile 12way

Receptacle 2.54mm low profile 12way

Supplier's Site
Board-Board Connector, Socket, 12Way, 1Row; Connector Systems Samtec - 11P7558 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 12Way, 1Row; Connector Systems Samtec
11P7558
Board-Board Connector, Socket, 12Way, 1Row; Connector Systems Samtec 11P7558
BOARD-BOARD CONNECTOR, SOCKET, 12WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 12WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SS-112-TT-2-N
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SS-112-TT-2-N
CONN RCPT 12POS 0.1 TIN PCB

CONN RCPT 12POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 315-SS-112-TT-2-N 7679735P 7679735 11P7558 SS-112-TT-2-N
Product Name Electronic Connector PCB Sockets PCB Sockets Board-Board Connector, Socket, 12Way, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Mount Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data