Samtec Inc. PCB Headers SHF-108-01-L-D-SM

Description
SHF 1.27mm SMT shrouded PCB header, 16P
Request a Quote Datasheet
Description
SHF 1.27mm SMT shrouded PCB header, 16P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 9011860 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9011860
PCB Headers 9011860
SHF 1.27mm SMT shrouded PCB header, 16P

SHF 1.27mm SMT shrouded PCB header, 16P

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-SHF-108-01-L-D-SM
SMD Electronic Connector 314-SHF-108-01-L-D-SM
CONN HEADER SMD 16POS 1.27MM Product overview: SHF-108-01-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-108-01-L-D-S M can be used for catalog matching and distributor lookup.

CONN HEADER SMD 16POS 1.27MM Product overview: SHF-108-01-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-108-01-L-D-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - SHF-108-01-L-D-SM - 933376-SHF-108-01-L-D-SM - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SHF-108-01-L-D-SM
933376-SHF-108-01-L-D-SM
Rectangular Connectors - SHF-108-01-L-D-SM 933376-SHF-108-01-L-D-SM
Manufacturer: Samtec Inc. Win Source Part Number: 933376-SHF-108-01-L- D-SM Series: SHF Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 16 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: SHF-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 34 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 933376-SHF-108-01-L-D-SM
Series: SHF
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 16 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: SHF-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 34
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ6491 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ6491
Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ6491
CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:SHF Series; Connector Shroud:ShroudedRoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:SHF Series; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9011860 314-SHF-108-01-L-D-SM 933376-SHF-108-01-L-D-SM 53AJ6491
Product Name PCB Headers SMD Electronic Connector Rectangular Connectors - SHF-108-01-L-D-SM Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Samtec
Category Wire to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Solder Solder Surface Mount
Unlock Full Specs
to access all available technical data