Samtec Inc. PCB Sockets SMM-110-02-S-S

Description
Samtec SMM-110-02-S-S PCB Socket
Request a Quote Datasheet
Description
Samtec SMM-110-02-S-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679502P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679502P
PCB Sockets 7679502P
Samtec SMM-110-02-S-S PCB Socket

Samtec SMM-110-02-S-S PCB Socket

Supplier's Site
PCB Sockets - 7679502 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679502
PCB Sockets 7679502
Samtec SMM-110-02-S-S PCB Socket

Samtec SMM-110-02-S-S PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SMM-110-02-S-S
SMD Electronic Connector 315-SMM-110-02-S-S
CONN RCPT 10POS 0.079 GOLD SMD Product overview: SMM-110-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-110-02-S-S can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.079 GOLD SMD Product overview: SMM-110-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-110-02-S-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Samtec - 11P7146 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Samtec
11P7146
Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Samtec 11P7146
BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SMM Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 1ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SMM Series RoHS Compliant: Yes

Supplier's Site
Receptacle, 2Mm, Single, 10Way; Pitch Spacing Samtec - 15P2650 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2Mm, Single, 10Way; Pitch Spacing Samtec
15P2650
Receptacle, 2Mm, Single, 10Way; Pitch Spacing Samtec 15P2650
RECEPTACLE, 2MM, SINGLE, 10WAY; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SMM Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

RECEPTACLE, 2MM, SINGLE, 10WAY; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SMM Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679502P 7679502 315-SMM-110-02-S-S 11P7146 15P2650
Product Name PCB Sockets PCB Sockets SMD Electronic Connector Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Samtec Receptacle, 2Mm, Single, 10Way; Pitch Spacing Samtec
Termination Solder Solder Solder Surface Mount
Category Board to Board Connector
Mounting Surface mount Surface Mount
Voltage Rating 350 volts 350 volts
Unlock Full Specs
to access all available technical data