SMP surface mount plug connector for PCB mounting, featuring a catcher's mitt termination style, gold-plated brass contacts with 30µ" heavy gold on the center contact and 10µ" gold on the outer body, and a PEEK insulator. Dimensions reference a body length of 0.246 in (6.25 mm), width of 0.236 in (5.99 mm), and height of 0.211 in (5.37 mm), with a solder ground and signal footprint specified for surface mount application.
50 Ohm, SMP Plug Board Connector, 40 GHz, Surface Mount, Catchers Mitt
| Richardson RFPD | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | SMP-PC-P-HG-ST-SM |
| Product Name | RF Coaxial Board Mount Connector |
| Category | Coaxial Connector |